Vishay Intertechnology, Inc. Metal Film Resistors - PTF65806K00BXBF

Description
Metal Film Resistors - Through Hole 1/4watt 806Kohms .1% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 806Kohms .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65806K00BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65806K00BXBF
Metal Film Resistors - PTF65806K00BXBF
Metal Film Resistors - Through Hole 1/4watt 806Kohms .1% 15ppm

Metal Film Resistors - Through Hole 1/4watt 806Kohms .1% 15ppm

Supplier's Site
Through Hole Resistors - PTF65806K00BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65806K00BXBF-ND
Through Hole Resistors PTF65806K00BXBF-ND
806 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

806 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,806Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0265
Resistor,metal Film,806Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0265
Resistor,Metal Film,806KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,806KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65806K00BXBF PTF65806K00BXBF-ND 61C0265
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,806Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details