Vishay Intertechnology, Inc. Through Hole Resistors PTF657K9600BXBF

Description
7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF657K9600BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF657K9600BXBF-ND
Through Hole Resistors PTF657K9600BXBF-ND
7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,7.96Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.96Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0117
Resistor,metal Film,7.96Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0117
Resistor,Metal Film,7.96KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,7.96KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF657K9600BXBF-ND 61C0117
Product Name Through Hole Resistors Resistor,metal Film,7.96Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details