Vishay Intertechnology, Inc. Through Hole Resistors PTF6575R000BXR6

Description
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6575R000BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6575R000BXR6-ND
Through Hole Resistors PTF6575R000BXR6-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0165
Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0165
Resistor,Metal Film,75Ohms,500WV,.1 +/-% Tol,-15,15ppm-TC

Resistor,Metal Film,75Ohms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6575R000BXR6-ND 61C0165
Product Name Through Hole Resistors Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details