Vishay Intertechnology, Inc. Through Hole Resistors PTF6575K000BXR6

Description
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6575K000BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6575K000BXR6-ND
Through Hole Resistors PTF6575K000BXR6-ND
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,75Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0155
Resistor,metal Film,75Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0155
Resistor,Metal Film,75KOhms,500WV,. 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,75KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6575K000BXR6-ND 61C0155
Product Name Through Hole Resistors Resistor,metal Film,75Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details