Vishay Precision Group Ptf-65 715 1% T-16 Re8 Vishay PTF65715R00FZR8

Description
PTF-65 715 1% T-16 RE8
Description
PTF-65 715 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 715 1% T-16 Re8 Vishay - 61C0136 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 715 1% T-16 Re8 Vishay
61C0136
Ptf-65 715 1% T-16 Re8 Vishay 61C0136
PTF-65 715 1% T-16 RE8

PTF-65 715 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0136
Product Name Ptf-65 715 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details