Vishay Intertechnology, Inc. Through Hole Resistors PTF656K9800BXR6

Description
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF656K9800BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF656K9800BXR6-ND
Through Hole Resistors PTF656K9800BXR6-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,6.98Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0026
Resistor,metal Film,6.98Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0026
Resistor,Metal Film,6.98KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,6.98KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF656K9800BXR6-ND 61C0026
Product Name Through Hole Resistors Resistor,metal Film,6.98Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details