Vishay Intertechnology, Inc. Through Hole Resistors PTF656K9800BXBF

Description
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF656K9800BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF656K9800BXBF-ND
Through Hole Resistors PTF656K9800BXBF-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,6.98Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0025
Resistor,metal Film,6.98Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0025
Resistor,Metal Film,6.98KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,6.98KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF656K9800BXBF-ND 61C0025
Product Name Through Hole Resistors Resistor,metal Film,6.98Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers