Vishay Intertechnology, Inc. Through Hole Resistors PTF656K6500BXR6

Description
6.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF656K6500BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF656K6500BXR6-ND
Through Hole Resistors PTF656K6500BXR6-ND
6.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

6.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,6.65Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.65Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0015
Resistor,metal Film,6.65Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0015
Resistor,Metal Film,6.65KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,6.65KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF656K6500BXR6-ND 61C0015
Product Name Through Hole Resistors Resistor,metal Film,6.65Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details