Vishay Intertechnology, Inc. Through Hole Resistors PTF6561R900BXBF

Description
61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6561R900BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6561R900BXBF-ND
Through Hole Resistors PTF6561R900BXBF-ND
61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,61.9Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0055
Resistor,metal Film,61.9Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0055
Resistor,Metal Film,61.9Ohms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,61.9Ohms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6561R900BXBF-ND 61C0055
Product Name Through Hole Resistors Resistor,metal Film,61.9Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers