Vishay Intertechnology, Inc. Through Hole Resistors PTF6560K400FYR6

Description
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6560K400FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6560K400FYR6-ND
Through Hole Resistors PTF6560K400FYR6-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
61C0041
Resistor,metal Film,60.4Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 61C0041
Resistor,Metal Film,60.4KOhms,500WV ,1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,60.4KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6560K400FYR6-ND 61C0041
Product Name Through Hole Resistors Resistor,metal Film,60.4Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details