Vishay Intertechnology, Inc. Through Hole Resistors PTF65600R00AYBF

Description
600 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
600 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65600R00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65600R00AYBF-ND
Through Hole Resistors PTF65600R00AYBF-ND
600 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

600 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 600 .05% T-13 B14 Vishay - 61C0050 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 600 .05% T-13 B14 Vishay
61C0050
Ptf-65 600 .05% T-13 B14 Vishay 61C0050
PTF-65 600 .05% T-13 B14

PTF-65 600 .05% T-13 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65600R00AYBF-ND 61C0050
Product Name Through Hole Resistors Ptf-65 600 .05% T-13 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details