Vishay Intertechnology, Inc. Through Hole Resistors PTF655K9000FZR6

Description
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF655K9000FZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF655K9000FZR6-ND
Through Hole Resistors PTF655K9000FZR6-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,5.9Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 60C9857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
60C9857
Resistor,metal Film,5.9Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 60C9857
Resistor,Metal Film,5.9KOhms,500WV, 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,5.9KOhms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF655K9000FZR6-ND 60C9857
Product Name Through Hole Resistors Resistor,metal Film,5.9Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details