Vishay Intertechnology, Inc. Through Hole Resistors PTF655K1100BZR6

Description
5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF655K1100BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF655K1100BZR6-ND
Through Hole Resistors PTF655K1100BZR6-ND
5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 60C9840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
60C9840
Resistor,metal Film,5.11Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 60C9840
Resistor,Metal Film,5.11KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,5.11KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF655K1100BZR6-ND 60C9840
Product Name Through Hole Resistors Resistor,metal Film,5.11Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details