Vishay Intertechnology, Inc. Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk PTF655K1100BZEK

Description
Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk - PTF655K1100BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk
PTF655K1100BZEK
Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk PTF655K1100BZEK
Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - PTF655K1100BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF655K1100BZEK-ND
Through Hole Resistors PTF655K1100BZEK-ND
5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF655K1100BZEK PTF655K1100BZEK-ND
Product Name Res Metal Film 5.11K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers