Vishay Precision Group Ptf-65 5K .1% T-10 Re8 Vishay PTF655K0000BXR8

Description
PTF-65 5K .1% T-10 RE8
Description
PTF-65 5K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 5K .1% T-10 Re8 Vishay - 60C9828 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 5K .1% T-10 Re8 Vishay
60C9828
Ptf-65 5K .1% T-10 Re8 Vishay 60C9828
PTF-65 5K .1% T-10 RE8

PTF-65 5K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9828
Product Name Ptf-65 5K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers