Vishay Intertechnology, Inc. Through Hole Resistors PTF655K0000BXR6

Description
5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF655K0000BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF655K0000BXR6-ND
Through Hole Resistors PTF655K0000BXR6-ND
5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 5K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole T/R - PTF655K0000BXR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole T/R
PTF655K0000BXR6
Res Metal Film 5K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole T/R PTF655K0000BXR6
Res Metal Film 5K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ptf-65 5K .1% T-10 Re6 Vishay - 60C9826 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 5K .1% T-10 Re6 Vishay
60C9826
Ptf-65 5K .1% T-10 Re6 Vishay 60C9826
PTF-65 5K .1% T-10 RE6

PTF-65 5K .1% T-10 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF655K0000BXR6-ND PTF655K0000BXR6 60C9826
Product Name Through Hole Resistors Res Metal Film 5K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole T/R Ptf-65 5K .1% T-10 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers