Vishay Precision Group Ptf-65 59K .1% T-13 Re7 Vishay PTF6559K000BYR7

Description
PTF-65 59K .1% T-13 RE7
Description
PTF-65 59K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 59K .1% T-13 Re7 Vishay - 60C9985 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 59K .1% T-13 Re7 Vishay
60C9985
Ptf-65 59K .1% T-13 Re7 Vishay 60C9985
PTF-65 59K .1% T-13 RE7

PTF-65 59K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9985
Product Name Ptf-65 59K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details