Vishay Intertechnology, Inc. Through Hole Resistors PTF6550R000BYEK

Description
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6550R000BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6550R000BYEK-ND
Through Hole Resistors PTF6550R000BYEK-ND
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - PTF6550R000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF6550R000BYEK
Vishay/DaleMetal Film Resistors - PTF6550R000BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 50ohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 50ohms .1% 10ppm

Supplier's Site
Res, 50R, 0.25W, Axial, Metal Film Rohs Compliant Vishay - 45AJ6939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.25W, Axial, Metal Film Rohs Compliant Vishay
45AJ6939
Res, 50R, 0.25W, Axial, Metal Film Rohs Compliant Vishay 45AJ6939
RES, 50R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 50R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6550R000BYEK-ND PTF6550R000BYEK 45AJ6939
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Res, 50R, 0.25W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details