VISHAY PRECISION GROUP
PTF65500R00FZWF -- PTF-65 500 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-65 500 1% T-16 Re5 Vishay
PTF65500R00FZWF
Description
PTF-65 500 1% T-16 RE5
Description
PTF-65 500 1% T-16 RE5
Suppliers
Ptf-65 500 1% T-16 Re5 Vishay
14N8293
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
14N8293 |
|
Product Name
|
Ptf-65 500 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers