VISHAY PRECISION GROUP
PTF65500K00FZR8 -- PTF-65 500K 1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-65 500K 1% T-16 Re8 Vishay
PTF65500K00FZR8
Description
PTF-65 500K 1% T-16 RE8
Description
PTF-65 500K 1% T-16 RE8
Suppliers
Ptf-65 500K 1% T-16 Re8 Vishay
60C9918
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9918 |
|
Product Name
|
Ptf-65 500K 1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1180 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details