Vishay Precision Group Ptf-65 4.02K .5% T-10 Re5 Vishay PTF654K0200DXWF

Description
PTF-65 4.02K .5% T-10 RE5
Description
PTF-65 4.02K .5% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 4.02K .5% T-10 Re5 Vishay - 60C9566 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 4.02K .5% T-10 Re5 Vishay
60C9566
Ptf-65 4.02K .5% T-10 Re5 Vishay 60C9566
PTF-65 4.02K .5% T-10 RE5

PTF-65 4.02K .5% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9566
Product Name Ptf-65 4.02K .5% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details