Vishay Intertechnology, Inc. Through Hole Resistors PTF6549R900BYBF

Description
49.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6549R900BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6549R900BYBF-ND
Through Hole Resistors PTF6549R900BYBF-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

49.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
60C9788
Resistor,metal Film,49.9Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 60C9788
Resistor,Metal Film,49.9Ohms,500WV, .1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,49.9Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6549R900BYBF-ND 60C9788
Product Name Through Hole Resistors Resistor,metal Film,49.9Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details