Vishay Intertechnology, Inc. Through Hole Resistors PTF65487K00FYR6

Description
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65487K00FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65487K00FYR6-ND
Through Hole Resistors PTF65487K00FYR6-ND
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
60C9762
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 60C9762
Resistor,Metal Film,487KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,487KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65487K00FYR6-ND 60C9762
Product Name Through Hole Resistors Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details