Vishay Precision Group Ptf-65 475K 1% T-10 Re7 Vishay PTF65475K00FXR7

Description
PTF-65 475K 1% T-10 RE7
Description
PTF-65 475K 1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 475K 1% T-10 Re7 Vishay - 60C9747 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 475K 1% T-10 Re7 Vishay
60C9747
Ptf-65 475K 1% T-10 Re7 Vishay 60C9747
PTF-65 475K 1% T-10 RE7

PTF-65 475K 1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9747
Product Name Ptf-65 475K 1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers