Vishay Precision Group Ptf-65 475K .1% T-10 Re7 Vishay PTF65475K00BXR7

Description
PTF-65 475K .1% T-10 RE7
Description
PTF-65 475K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 475K .1% T-10 Re7 Vishay - 60C9737 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 475K .1% T-10 Re7 Vishay
60C9737
Ptf-65 475K .1% T-10 Re7 Vishay 60C9737
PTF-65 475K .1% T-10 RE7

PTF-65 475K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9737
Product Name Ptf-65 475K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers