Vishay Precision Group Ptf-65 45K .1% T-10 Re5 Vishay PTF6545K000BXWF

Description
PTF-65 45K .1% T-10 RE5
Description
PTF-65 45K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 45K .1% T-10 Re5 Vishay - 60C9715 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 45K .1% T-10 Re5 Vishay
60C9715
Ptf-65 45K .1% T-10 Re5 Vishay 60C9715
PTF-65 45K .1% T-10 RE5

PTF-65 45K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9715
Product Name Ptf-65 45K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details