44.2 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Resistor,Metal Film,44.2KOhms,500WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF6544K200AYR6-ND | 60C9702 |
| Product Name | Through Hole Resistors | Resistor,metal Film,44.2Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.0500 +/- % |