Vishay Precision Group Ptf-65 400K .05% T-13 Re8 Vishay PTF65400K00AYR8

Description
PTF-65 400K .05% T-13 RE8
Description
PTF-65 400K .05% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 400K .05% T-13 Re8 Vishay - 60C9638 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 400K .05% T-13 Re8 Vishay
60C9638
Ptf-65 400K .05% T-13 Re8 Vishay 60C9638
PTF-65 400K .05% T-13 RE8

PTF-65 400K .05% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9638
Product Name Ptf-65 400K .05% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details