Vishay Precision Group Ptf-65 3.01K .1% T-13 Re7 Vishay PTF653K0100BYR7

Description
PTF-65 3.01K .1% T-13 RE7
Description
PTF-65 3.01K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 3.01K .1% T-13 Re7 Vishay - 60C9368 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 3.01K .1% T-13 Re7 Vishay
60C9368
Ptf-65 3.01K .1% T-13 Re7 Vishay 60C9368
PTF-65 3.01K .1% T-13 RE7

PTF-65 3.01K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9368
Product Name Ptf-65 3.01K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details