Vishay Intertechnology, Inc. Through Hole Resistors PTF653K0100BYR6

Description
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF653K0100BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF653K0100BYR6-ND
Through Hole Resistors PTF653K0100BYR6-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,3.01Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
60C9367
Resistor,metal Film,3.01Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 60C9367
Resistor,Metal Film,3.01KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,3.01KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF653K0100BYR6-ND 60C9367
Product Name Through Hole Resistors Resistor,metal Film,3.01Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details