Vishay Precision Group Ptf-65 3K .1% T-10 Re8 Vishay PTF653K0000BXR8

Description
PTF-65 3K .1% T-10 RE8
Description
PTF-65 3K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 3K .1% T-10 Re8 Vishay - 60C9355 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 3K .1% T-10 Re8 Vishay
60C9355
Ptf-65 3K .1% T-10 Re8 Vishay 60C9355
PTF-65 3K .1% T-10 RE8

PTF-65 3K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9355
Product Name Ptf-65 3K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers