Vishay Precision Group Ptf-65 36.5K .1% T-10 Re7 Vishay PTF6536K500BXR7

Description
PTF-65 36.5K .1% T-10 RE7
Description
PTF-65 36.5K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 36.5K .1% T-10 Re7 Vishay - 60C9529 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 36.5K .1% T-10 Re7 Vishay
60C9529
Ptf-65 36.5K .1% T-10 Re7 Vishay 60C9529
PTF-65 36.5K .1% T-10 RE7

PTF-65 36.5K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9529
Product Name Ptf-65 36.5K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details