Vishay Intertechnology, Inc. Through Hole Resistors PTF65301R00BYBF

Description
301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65301R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65301R00BYBF-ND
Through Hole Resistors PTF65301R00BYBF-ND
301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

301 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
60C9426
Resistor,metal Film,301Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 60C9426
Resistor,Metal Film,301Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,301Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65301R00BYBF-ND 60C9426
Product Name Through Hole Resistors Resistor,metal Film,301Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details