Vishay Precision Group Ptf-65 300K .1% T-10 R36 Vishay PTF65300K00BXRE

Description
PTF-65 300K .1% T-10 R36
Description
PTF-65 300K .1% T-10 R36

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 300K .1% T-10 R36 Vishay - 14N5089 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 300K .1% T-10 R36 Vishay
14N5089
Ptf-65 300K .1% T-10 R36 Vishay 14N5089
PTF-65 300K .1% T-10 R36

PTF-65 300K .1% T-10 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14N5089
Product Name Ptf-65 300K .1% T-10 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details