Vishay Intertechnology, Inc. Through Hole Resistors PTF652K0000FZBF

Description
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K0000FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K0000FZBF-ND
Through Hole Resistors PTF652K0000FZBF-ND
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistors - - PTF652K0000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF652K0000FZBF
Metal Film Resistors - PTF652K0000FZBF
Metal Film Resistors - Through Hole 1/4watt 2Kohms 1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 2Kohms 1% 5ppm

Supplier's Site
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3867 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
58C3867
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 58C3867
Resistor,Metal Film,2KOhms,500WV,1+ /-% Tol,-5,5ppm-TC

Resistor,Metal Film,2KOhms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF652K0000FZBF-ND PTF652K0000FZBF 58C3867
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details