Vishay Intertechnology, Inc. Through Hole Resistors PTF6529K800BYR6

Description
29.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
29.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6529K800BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6529K800BYR6-ND
Through Hole Resistors PTF6529K800BYR6-ND
29.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

29.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,29.8Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.8Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
60C9348
Resistor,metal Film,29.8Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 60C9348
Resistor,Metal Film,29.8KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,29.8KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6529K800BYR6-ND 60C9348
Product Name Through Hole Resistors Resistor,metal Film,29.8Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details