Vishay Intertechnology, Inc. Through Hole Resistors PTF6525K500DXR6

Description
25.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6525K500DXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6525K500DXR6-ND
Through Hole Resistors PTF6525K500DXR6-ND
25.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

25.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,25.5Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay - 58C4181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay
58C4181
Resistor,metal Film,25.5Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay 58C4181
Resistor,Metal Film,25.5KOhms,500WV ,.5+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,25.5KOhms,500WV,.5+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6525K500DXR6-ND 58C4181
Product Name Through Hole Resistors Resistor,metal Film,25.5Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details