Vishay Intertechnology, Inc. Metal Film Resistors - PTF65250R00BYBF

Description
Metal Film Resistors - Through Hole 1/4watt 25Kohms .5% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 25Kohms .5% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65250R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65250R00BYBF
Metal Film Resistors - PTF65250R00BYBF
Metal Film Resistors - Through Hole 1/4watt 25Kohms .5% 5ppm

Metal Film Resistors - Through Hole 1/4watt 25Kohms .5% 5ppm

Supplier's Site
Through Hole Resistors - PTF65250R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65250R00BYBF-ND
Through Hole Resistors PTF65250R00BYBF-ND
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65250R00BYBF PTF65250R00BYBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 25000 ohms 250 ohms
Tolerance 0.5000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers