Vishay Precision Group Through Hole Resistors PTF65250R00AYEK

Description
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-4310-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4310-ND
Through Hole Resistors 541-4310-ND
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - PTF65250R00AYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF65250R00AYEK
Vishay/DaleMetal Film Resistors - PTF65250R00AYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm

Supplier's Site
Resistor;Metal Film;Res 250 Ohms;Tol 0.05%;Pwr-Rtg 0.25W;Axial - 70205409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 250 Ohms;Tol 0.05%;Pwr-Rtg 0.25W;Axial
70205409
Resistor;Metal Film;Res 250 Ohms;Tol 0.05%;Pwr-Rtg 0.25W;Axial 70205409
Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled

  • Extremely Low Temperature Coefficient of Resistance
  • Very Low Noise and Voltage Coefficient
  • Very Good High Frequency Characteristics
  • Can Replace Wirewound Bobbins
  • Proprietary Epoxy Coating Provides Superior Moisture Protection
  • Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled
Supplier's Site
Resistor - 16343393 - Radwell International
Willingboro, NJ, United States
Resistor
16343393
Resistor 16343393
METAL FILM RESISTOR, 250 OHM 250MW, 0.05%; RESISTANCE:250OHM; PRODUCT RANGE:PTF SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:¦ 0.05%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:500V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 250 OHM 250MW, 0.05%; RESISTANCE:250OHM; PRODUCT RANGE:PTF SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:¦ 0.05%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:500V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 250 Ohm 250Mw, 0.05%; Resistance Vishay - 71M1166 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm 250Mw, 0.05%; Resistance Vishay
71M1166
Metal Film Resistor, 250 Ohm 250Mw, 0.05%; Resistance Vishay 71M1166
METAL FILM RESISTOR, 250 OHM 250mW, 0.05%; Resistance:250ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 250 OHM 250mW, 0.05%; Resistance:250ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 250R, 0.05%, 250Mw, Axial; Resistance Vishay - 33AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.05%, 250Mw, Axial; Resistance Vishay
33AC0811
Res, 250R, 0.05%, 250Mw, Axial; Resistance Vishay 33AC0811
RES, 250R, 0.05%, 250MW, AXIAL; Resistance:250ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 250R, 0.05%, 250MW, AXIAL; Resistance:250ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-4310-ND PTF65250R00AYEK 70205409 16343393 71M1166 33AC0811
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor;Metal Film;Res 250 Ohms;Tol 0.05%;Pwr-Rtg 0.25W;Axial Resistor Metal Film Resistor, 250 Ohm 250Mw, 0.05%; Resistance Vishay Res, 250R, 0.05%, 250Mw, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details