VISHAY PRECISION GROUP
PTF6524K300FYR7 -- PTF-65 24.3K 1% T-13 RE7 VISHAY
Vishay Precision Group
Ptf-65 24.3K 1% T-13 Re7 Vishay
PTF6524K300FYR7
Description
PTF-65 24.3K 1% T-13 RE7
Description
PTF-65 24.3K 1% T-13 RE7
Suppliers
Ptf-65 24.3K 1% T-13 Re7 Vishay
58C4112
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C4112 |
|
Product Name
|
Ptf-65 24.3K 1% T-13 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10000 ohms
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Category / Application
Automotive AEC-Q200
Resistance Range
5.00E-5 ohms
Operating Temperature
-40 to 170 C (-40 to 338 F)
View Details