Vishay Intertechnology, Inc. Metal Film Resistors - PTF6524K300BYR6

Description
Metal Film Resistors - Through Hole 1/4watt 24.3Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 24.3Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6524K300BYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6524K300BYR6
Metal Film Resistors - PTF6524K300BYR6
Metal Film Resistors - Through Hole 1/4watt 24.3Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 24.3Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF6524K300BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524K300BYR6-ND
Through Hole Resistors PTF6524K300BYR6-ND
24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6524K300BYR6 PTF6524K300BYR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details