Vishay Intertechnology, Inc. Through Hole Resistors PTF65246R00DYR6

Description
246 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
246 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65246R00DYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65246R00DYR6-ND
Through Hole Resistors PTF65246R00DYR6-ND
246 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

246 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,246Ohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay - 58C4158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,246Ohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay
58C4158
Resistor,metal Film,246Ohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay 58C4158
Resistor,Metal Film,246Ohms,500WV,. 5+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,246Ohms,500WV,.5+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65246R00DYR6-ND 58C4158
Product Name Through Hole Resistors Resistor,metal Film,246Ohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 246 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details