Vishay Intertechnology, Inc. Through Hole Resistors PTF65243R00BZR6

Description
243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65243R00BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65243R00BZR6-ND
Through Hole Resistors PTF65243R00BZR6-ND
243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,243Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C4148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C4148
Resistor,metal Film,243Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C4148
Resistor,Metal Film,243Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,243Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65243R00BZR6-ND 58C4148
Product Name Through Hole Resistors Resistor,metal Film,243Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details