Vishay Intertechnology, Inc. Through Hole Resistors PTF6522R600FYR6

Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6522R600FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6522R600FYR6-ND
Through Hole Resistors PTF6522R600FYR6-ND
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C4065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C4065
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C4065
Resistor,Metal Film,22.6Ohms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,22.6Ohms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6522R600FYR6-ND 58C4065
Product Name Through Hole Resistors Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers