VISHAY PRECISION GROUP
PTF65220K00BXRE -- PTF-65 220K .1% T-10 R36 VISHAY
Vishay Precision Group
Ptf-65 220K .1% T-10 R36 Vishay
PTF65220K00BXRE
Description
PTF-65 220K .1% T-10 R36
Description
PTF-65 220K .1% T-10 R36
Suppliers
Ptf-65 220K .1% T-10 R36 Vishay
14N5379
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
14N5379 |
|
Product Name
|
Ptf-65 220K .1% T-10 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
0.2200 ohms
Tolerance
5 +/- %
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details