VISHAY PRECISION GROUP
PTF6520K000FXR8 -- PTF-65 20K 1% T-10 RE8 VISHAY
Vishay Precision Group
Ptf-65 20K 1% T-10 Re8 Vishay
PTF6520K000FXR8
Description
PTF-65 20K 1% T-10 RE8
Description
PTF-65 20K 1% T-10 RE8
Suppliers
Ptf-65 20K 1% T-10 Re8 Vishay
58C3966
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3966 |
|
Product Name
|
Ptf-65 20K 1% T-10 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details