Vishay Precision Group Ptf-65 200K .1% T-13 Re8 Vishay PTF65200K00BYR8

Description
PTF-65 200K .1% T-13 RE8
Description
PTF-65 200K .1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 200K .1% T-13 Re8 Vishay - 58C4014 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 200K .1% T-13 Re8 Vishay
58C4014
Ptf-65 200K .1% T-13 Re8 Vishay 58C4014
PTF-65 200K .1% T-13 RE8

PTF-65 200K .1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4014
Product Name Ptf-65 200K .1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details