Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF651M0000BZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms .1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF651M0000BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF651M0000BZEK
Vishay/DaleMetal Film Resistors - PTF651M0000BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF651M0000BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000BZEK-ND
Through Hole Resistors PTF651M0000BZEK-ND
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Vishay - 65K1822 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Vishay
65K1822
Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Vishay 65K1822
METAL FILM RESISTOR, 1MOHM, 250mW, 0.1%; Resistance:1Mohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 250mW, 0.1%; Resistance:1Mohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651M0000BZEK PTF651M0000BZEK-ND 65K1822
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details