Vishay Intertechnology, Inc. Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF651M0000BXBF

Description
Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole - PTF651M0000BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
PTF651M0000BXBF
Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF651M0000BXBF
Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF651M0000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000BXBF-ND
Through Hole Resistors PTF651M0000BXBF-ND
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Rohs Compliant Vishay - 58C3267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Rohs Compliant Vishay
58C3267
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Rohs Compliant Vishay 58C3267
Resistor,Metal Film,1MOhms,500WV,.1 +/-% Tol,-15,15ppm-TC RoHS Compliant: No

Resistor,Metal Film,1MOhms,500WV,.1+/-% Tol,-15,15ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651M0000BXBF PTF651M0000BXBF-ND 58C3267
Product Name Res Metal Film 1M Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details