Vishay Intertechnology, Inc. Through Hole Resistors PTF651K6660AXBF

Description
1.666 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.666 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K6660AXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K6660AXBF-ND
Through Hole Resistors PTF651K6660AXBF-ND
1.666 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.666 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 1.666K .05% T-10 B14 Vishay - 58C3220 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.666K .05% T-10 B14 Vishay
58C3220
Ptf-65 1.666K .05% T-10 B14 Vishay 58C3220
PTF-65 1.666K .05% T-10 B14

PTF-65 1.666K .05% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K6660AXBF-ND 58C3220
Product Name Through Hole Resistors Ptf-65 1.666K .05% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details